Yageo USA RES 93.1K OHM 1/8W .25% SMD 1206 RT1206CRD0793K1L

Description
RES 93.1Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 93.1Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1K OHM 1/8W .25% SMD 1206 - RT1206CRD0793K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1K OHM 1/8W .25% SMD 1206
RT1206CRD0793K1L
RES 93.1K OHM 1/8W .25% SMD 1206 RT1206CRD0793K1L
RES 93.1Kohm 1/8W .25% SMD 1206

RES 93.1Kohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRD0793K1L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRD0793K1L-ND
Chip Resistor - Surface Mount RT1206CRD0793K1L-ND
93.1 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

93.1 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206CRD0793K1L RT1206CRD0793K1L-ND
Product Name RES 93.1K OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 93100 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD563JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers