Yageo USA RES 88.7K OHM 1/8W .25% SMD 1206 RT1206CRD0788K7L

Description
RES 88.7Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 88.7Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1/8W .25% SMD 1206 - RT1206CRD0788K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1/8W .25% SMD 1206
RT1206CRD0788K7L
RES 88.7K OHM 1/8W .25% SMD 1206 RT1206CRD0788K7L
RES 88.7Kohm 1/8W .25% SMD 1206

RES 88.7Kohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRD0788K7L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRD0788K7L-ND
Chip Resistor - Surface Mount RT1206CRD0788K7L-ND
88.7 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

88.7 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206CRD0788K7L RT1206CRD0788K7L-ND
Product Name RES 88.7K OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 88700 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details