RES 86.6Kohm 1/8W .25% SMD 1206
86.6 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RT1206CRD0786K6L | RT1206CRD0786K6L-ND |
| Product Name | RES 86.6K OHM 1/8W .25% SMD 1206 | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 |
| Resistance Range | 86600 ohms | |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |
| Power Rating | 8 watts | 0.2500 watts |
| Configuration | Single Resistor |