Yageo USA RES 78.7 OHM 1/8W .25% SMD 1206 RT1206CRD0778R7L

Description
RES 78.7ohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 78.7ohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7 OHM 1/8W .25% SMD 1206 - RT1206CRD0778R7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 1/8W .25% SMD 1206
RT1206CRD0778R7L
RES 78.7 OHM 1/8W .25% SMD 1206 RT1206CRD0778R7L
RES 78.7ohm 1/8W .25% SMD 1206

RES 78.7ohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRD0778R7L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRD0778R7L-ND
Chip Resistor - Surface Mount RT1206CRD0778R7L-ND
78.7 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

78.7 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206CRD0778R7L RT1206CRD0778R7L-ND
Product Name RES 78.7 OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 78.7 ohms 78.7 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers