Yageo USA RES 49.9K OHM 1/8W .25% SMD 1206 RT1206CRD0749K9L

Description
RES 49.9Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 49.9Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/8W .25% SMD 1206 - RT1206CRD0749K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/8W .25% SMD 1206
RT1206CRD0749K9L
RES 49.9K OHM 1/8W .25% SMD 1206 RT1206CRD0749K9L
RES 49.9Kohm 1/8W .25% SMD 1206

RES 49.9Kohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRD0749K9L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRD0749K9L-ND
Chip Resistor - Surface Mount RT1206CRD0749K9L-ND
49.9 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

49.9 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206CRD0749K9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206CRD0749K9L
Chip Resistor - Surface Mount RT1206CRD0749K9L
RES SMD 49.9KOHM 0.25% 1/4W 1206

RES SMD 49.9KOHM 0.25% 1/4W 1206

Supplier's Site Datasheet
RES SMD 49.9KOHM 0.25% 1/4W 1206 - 898-RT1206CRD0749K9L - Utmel Electronic Limited
Hong Kong, China
RES SMD 49.9KOHM 0.25% 1/4W 1206
898-RT1206CRD0749K9L
RES SMD 49.9KOHM 0.25% 1/4W 1206 898-RT1206CRD0749K9L
RES SMD 49.9KOHM 0.25% 1/4W 1206

RES SMD 49.9KOHM 0.25% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT1206CRD0749K9L RT1206CRD0749K9L-ND RT1206CRD0749K9L 898-RT1206CRD0749K9L
Product Name RES 49.9K OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 49.9KOHM 0.25% 1/4W 1206
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 49900 ohms 49900 ohms 49900 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers