Yageo USA RES 499 OHM 1/4W .25% SMD 1206 RT1206CRD07499RL

Description
RES 499ohm 1/4W .25% SMD 1206
Request a Quote Datasheet
Description
RES 499ohm 1/4W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1/4W .25% SMD 1206 - RT1206CRD07499RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/4W .25% SMD 1206
RT1206CRD07499RL
RES 499 OHM 1/4W .25% SMD 1206 RT1206CRD07499RL
RES 499ohm 1/4W .25% SMD 1206

RES 499ohm 1/4W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRD07499RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRD07499RL-ND
Chip Resistor - Surface Mount RT1206CRD07499RL-ND
499 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

499 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206CRD07499RL RT1206CRD07499RL-ND
Product Name RES 499 OHM 1/4W .25% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 499 ohms 499 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details