Yageo USA RES 453K OHM 1/8W .25% SMD 1206 RT1206CRD07453KL

Description
RES 453Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 453Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453K OHM 1/8W .25% SMD 1206 - RT1206CRD07453KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453K OHM 1/8W .25% SMD 1206
RT1206CRD07453KL
RES 453K OHM 1/8W .25% SMD 1206 RT1206CRD07453KL
RES 453Kohm 1/8W .25% SMD 1206

RES 453Kohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRD07453KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRD07453KL-ND
Chip Resistor - Surface Mount RT1206CRD07453KL-ND
453 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

453 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206CRD07453KL RT1206CRD07453KL-ND
Product Name RES 453K OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 453000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176230-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details