Yageo USA RES 3.30K OHM 1/8W .25% SMD 1206 RT1206CRD073K3L

Description
RES 3.30Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 3.30Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.30K OHM 1/8W .25% SMD 1206 - RT1206CRD073K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30K OHM 1/8W .25% SMD 1206
RT1206CRD073K3L
RES 3.30K OHM 1/8W .25% SMD 1206 RT1206CRD073K3L
RES 3.30Kohm 1/8W .25% SMD 1206

RES 3.30Kohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRD073K3L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRD073K3L-ND
Chip Resistor - Surface Mount RT1206CRD073K3L-ND
3.3 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.3 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206CRD073K3L RT1206CRD073K3L-ND
Product Name RES 3.30K OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 3300 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2612FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details