Yageo USA Chip Resistor - Surface Mount RT1206CRD0739RL

Description
39 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
39 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT1206CRD0739RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRD0739RL-ND
Chip Resistor - Surface Mount RT1206CRD0739RL-ND
39 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

39 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 39.0 OHM 1/8W .25% SMD 1206 - RT1206CRD0739RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0 OHM 1/8W .25% SMD 1206
RT1206CRD0739RL
RES 39.0 OHM 1/8W .25% SMD 1206 RT1206CRD0739RL
RES 39.0ohm 1/8W .25% SMD 1206

RES 39.0ohm 1/8W .25% SMD 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RT1206CRD0739RL-ND RT1206CRD0739RL
Product Name Chip Resistor - Surface Mount RES 39.0 OHM 1/8W .25% SMD 1206
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers