Yageo USA RES 360 OHM 1/8W .25% SMD 1206 RT1206CRD07360RL

Description
RES 360ohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 360ohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 1/8W .25% SMD 1206 - RT1206CRD07360RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1/8W .25% SMD 1206
RT1206CRD07360RL
RES 360 OHM 1/8W .25% SMD 1206 RT1206CRD07360RL
RES 360ohm 1/8W .25% SMD 1206

RES 360ohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRD07360RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRD07360RL-ND
Chip Resistor - Surface Mount RT1206CRD07360RL-ND
360 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

360 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206CRD07360RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206CRD07360RL
Chip Resistor - Surface Mount RT1206CRD07360RL
RES SMD 360 OHM 0.25% 1/4W 1206

RES SMD 360 OHM 0.25% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206CRD07360RL RT1206CRD07360RL-ND RT1206CRD07360RL
Product Name RES 360 OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 360 ohms 360 ohms 360 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details