Yageo USA RES 32.4 OHM 1/8W .25% SMD 1206 RT1206CRD0732R4L

Description
RES 32.4ohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 32.4ohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM 1/8W .25% SMD 1206 - RT1206CRD0732R4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 1/8W .25% SMD 1206
RT1206CRD0732R4L
RES 32.4 OHM 1/8W .25% SMD 1206 RT1206CRD0732R4L
RES 32.4ohm 1/8W .25% SMD 1206

RES 32.4ohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRD0732R4L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRD0732R4L-ND
Chip Resistor - Surface Mount RT1206CRD0732R4L-ND
32.4 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

32.4 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206CRD0732R4L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206CRD0732R4L
Chip Resistor - Surface Mount RT1206CRD0732R4L
RES SMD 32.4 OHM 0.25% 1/4W 1206

RES SMD 32.4 OHM 0.25% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206CRD0732R4L RT1206CRD0732R4L-ND RT1206CRD0732R4L
Product Name RES 32.4 OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1622888-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
3 suppliers