Yageo USA RES 324 OHM 1/8W .25% SMD 1206 RT1206CRD07324RL

Description
RES 324ohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 324ohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1/8W .25% SMD 1206 - RT1206CRD07324RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1/8W .25% SMD 1206
RT1206CRD07324RL
RES 324 OHM 1/8W .25% SMD 1206 RT1206CRD07324RL
RES 324ohm 1/8W .25% SMD 1206

RES 324ohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRD07324RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRD07324RL-ND
Chip Resistor - Surface Mount RT1206CRD07324RL-ND
324 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

324 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206CRD07324RL RT1206CRD07324RL-ND
Product Name RES 324 OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 324 ohms 324 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details