Yageo USA RES 2.74K OHM 1/8W .25% SMD 1206 RT1206CRD072K74L

Description
RES 2.74Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 2.74Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 1/8W .25% SMD 1206 - RT1206CRD072K74L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1/8W .25% SMD 1206
RT1206CRD072K74L
RES 2.74K OHM 1/8W .25% SMD 1206 RT1206CRD072K74L
RES 2.74Kohm 1/8W .25% SMD 1206

RES 2.74Kohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRD072K74L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRD072K74L-ND
Chip Resistor - Surface Mount RT1206CRD072K74L-ND
2.74 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.74 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206CRD072K74L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206CRD072K74L
Chip Resistor - Surface Mount RT1206CRD072K74L
RES SMD 2.74KOHM 0.25% 1/4W 1206

RES SMD 2.74KOHM 0.25% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206CRD072K74L RT1206CRD072K74L-ND RT1206CRD072K74L
Product Name RES 2.74K OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 2740 ohms 2740 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details