Yageo USA RES 2.32K OHM 1/8W .25% SMD 1206 RT1206CRD072K32L

Description
RES 2.32Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 2.32Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1/8W .25% SMD 1206 - RT1206CRD072K32L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1/8W .25% SMD 1206
RT1206CRD072K32L
RES 2.32K OHM 1/8W .25% SMD 1206 RT1206CRD072K32L
RES 2.32Kohm 1/8W .25% SMD 1206

RES 2.32Kohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRD072K32L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRD072K32L-ND
Chip Resistor - Surface Mount RT1206CRD072K32L-ND
2.32 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.32 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206CRD072K32L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206CRD072K32L
Chip Resistor - Surface Mount RT1206CRD072K32L
RES SMD 2.32KOHM 0.25% 1/4W 1206

RES SMD 2.32KOHM 0.25% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206CRD072K32L RT1206CRD072K32L-ND RT1206CRD072K32L
Product Name RES 2.32K OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 2320 ohms 2320 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details