Yageo USA RES 24.0K OHM 1/4W .25% SMD 1206 RT1206CRD0724KL

Description
RES 24.0Kohm 1/4W .25% SMD 1206
Request a Quote Datasheet
Description
RES 24.0Kohm 1/4W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.0K OHM 1/4W .25% SMD 1206 - RT1206CRD0724KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0K OHM 1/4W .25% SMD 1206
RT1206CRD0724KL
RES 24.0K OHM 1/4W .25% SMD 1206 RT1206CRD0724KL
RES 24.0Kohm 1/4W .25% SMD 1206

RES 24.0Kohm 1/4W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRD0724KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRD0724KL-ND
Chip Resistor - Surface Mount RT1206CRD0724KL-ND
24 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

24 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206CRD0724KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206CRD0724KL
Chip Resistor - Surface Mount RT1206CRD0724KL
RES SMD 24K OHM 0.25% 1/4W 1206

RES SMD 24K OHM 0.25% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206CRD0724KL RT1206CRD0724KL-ND RT1206CRD0724KL
Product Name RES 24.0K OHM 1/4W .25% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 24000 ohms 24000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176093-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details