Yageo USA RES 22.0K OHM 1/4W .25% SMD 1206 RT1206CRD0722KL

Description
RES 22.0Kohm 1/4W .25% SMD 1206
Request a Quote Datasheet
Description
RES 22.0Kohm 1/4W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.0K OHM 1/4W .25% SMD 1206 - RT1206CRD0722KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0K OHM 1/4W .25% SMD 1206
RT1206CRD0722KL
RES 22.0K OHM 1/4W .25% SMD 1206 RT1206CRD0722KL
RES 22.0Kohm 1/4W .25% SMD 1206

RES 22.0Kohm 1/4W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRD0722KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRD0722KL-ND
Chip Resistor - Surface Mount RT1206CRD0722KL-ND
22 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

22 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206CRD0722KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206CRD0722KL
Chip Resistor - Surface Mount RT1206CRD0722KL
RES SMD 22K OHM 0.25% 1/4W 1206

RES SMD 22K OHM 0.25% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206CRD0722KL RT1206CRD0722KL-ND RT1206CRD0722KL
Product Name RES 22.0K OHM 1/4W .25% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 22000 ohms 22000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details