Yageo USA RES 1.80K OHM 1/8W .25% SMD 1206 RT1206CRD071K8L

Description
RES 1.80Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 1.80Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.80K OHM 1/8W .25% SMD 1206 - RT1206CRD071K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80K OHM 1/8W .25% SMD 1206
RT1206CRD071K8L
RES 1.80K OHM 1/8W .25% SMD 1206 RT1206CRD071K8L
RES 1.80Kohm 1/8W .25% SMD 1206

RES 1.80Kohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRD071K8L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRD071K8L-ND
Chip Resistor - Surface Mount RT1206CRD071K8L-ND
1.8 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.8 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206CRD071K8L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206CRD071K8L
Chip Resistor - Surface Mount RT1206CRD071K8L
RES SMD 1.8K OHM 0.25% 1/4W 1206

RES SMD 1.8K OHM 0.25% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206CRD071K8L RT1206CRD071K8L-ND RT1206CRD071K8L
Product Name RES 1.80K OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1800 ohms 1800 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573238 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details