Yageo USA RES 1.58K OHM 1/8W .25% SMD 1206 RT1206CRD071K58L

Description
RES 1.58Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 1.58Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58K OHM 1/8W .25% SMD 1206 - RT1206CRD071K58L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 1/8W .25% SMD 1206
RT1206CRD071K58L
RES 1.58K OHM 1/8W .25% SMD 1206 RT1206CRD071K58L
RES 1.58Kohm 1/8W .25% SMD 1206

RES 1.58Kohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRD071K58L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRD071K58L-ND
Chip Resistor - Surface Mount RT1206CRD071K58L-ND
1.58 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.58 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206CRD071K58L RT1206CRD071K58L-ND
Product Name RES 1.58K OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1580 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers