Yageo USA RES 160 OHM 1/4W .25% SMD 1206 RT1206CRD07160RL

Description
RES 160ohm 1/4W .25% SMD 1206
Request a Quote Datasheet
Description
RES 160ohm 1/4W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 1/4W .25% SMD 1206 - RT1206CRD07160RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1/4W .25% SMD 1206
RT1206CRD07160RL
RES 160 OHM 1/4W .25% SMD 1206 RT1206CRD07160RL
RES 160ohm 1/4W .25% SMD 1206

RES 160ohm 1/4W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRD07160RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRD07160RL-ND
Chip Resistor - Surface Mount RT1206CRD07160RL-ND
160 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

160 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206CRD07160RL RT1206CRD07160RL-ND
Product Name RES 160 OHM 1/4W .25% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 160 ohms 160 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details