10.2 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
RES 10.2ohm 1/8W .25% SMD 1206
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RT1206CRD0710R2L-ND | RT1206CRD0710R2L |
| Product Name | Chip Resistor - Surface Mount | RES 10.2 OHM 1/8W .25% SMD 1206 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 |
| Resistance Range | 10.2 ohms | 10.2 ohms |