Yageo USA RES 6.19K OHM 1/8W .1% SMD 1206 RT1206BRE076K19L

Description
RES 6.19Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 6.19Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1/8W .1% SMD 1206 - RT1206BRE076K19L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/8W .1% SMD 1206
RT1206BRE076K19L
RES 6.19K OHM 1/8W .1% SMD 1206 RT1206BRE076K19L
RES 6.19Kohm 1/8W .1% SMD 1206

RES 6.19Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRE076K19L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRE076K19L-ND
Chip Resistor - Surface Mount RT1206BRE076K19L-ND
6.19 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

6.19 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRE076K19L - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE076K19L
Chip Resistor - Surface Mount RT1206BRE076K19L
RES SMD 6.19K OHM 0.1% 1/4W 1206

RES SMD 6.19K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RT1206BRE076K19L RT1206BRE076K19L-ND RT1206BRE076K19L
Product Name RES 6.19K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9093FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details