Yageo USA RES 5.62K OHM 1/4W .1% SMD 1206 RT1206BRE075K62L

Description
RES 5.62Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 5.62Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/4W .1% SMD 1206 - RT1206BRE075K62L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/4W .1% SMD 1206
RT1206BRE075K62L
RES 5.62K OHM 1/4W .1% SMD 1206 RT1206BRE075K62L
RES 5.62Kohm 1/4W .1% SMD 1206

RES 5.62Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRE075K62LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRE075K62LTR-ND
Chip Resistor - Surface Mount 13-RT1206BRE075K62LTR-ND
5.62 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

5.62 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRE075K62LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRE075K62LDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRE075K62LDKR-ND
RES SMD 5.62K OHM 0.1% 1/4W 1206

RES SMD 5.62K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRE075K62LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRE075K62LCT-ND
Chip Resistor - Surface Mount 13-RT1206BRE075K62LCT-ND
RES SMD 5.62K OHM 0.1% 1/4W 1206

RES SMD 5.62K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRE075K62L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRE075K62L
Resistors - Chip Resistor - Surface Mount RT1206BRE075K62L
RES SMD 5.62K OHM 0.1% 1/4W 1206

RES SMD 5.62K OHM 0.1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRE075K62L - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE075K62L
Chip Resistor - Surface Mount RT1206BRE075K62L
RES SMD 5.62K OHM 0.1% 1/4W 1206

RES SMD 5.62K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206BRE075K62L 13-RT1206BRE075K62LTR-ND RT1206BRE075K62L RT1206BRE075K62L
Product Name RES 5.62K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) Surface Mount Technology (SMT / SMD)
Resistance Range 5620 ohms 5620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details