Yageo USA RES 53.6K OHM 1/8W .1% SMD 1206 RT1206BRE0753K6L

Description
RES 53.6Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 53.6Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1/8W .1% SMD 1206 - RT1206BRE0753K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1/8W .1% SMD 1206
RT1206BRE0753K6L
RES 53.6K OHM 1/8W .1% SMD 1206 RT1206BRE0753K6L
RES 53.6Kohm 1/8W .1% SMD 1206

RES 53.6Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRE0753K6L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRE0753K6L-ND
Chip Resistor - Surface Mount RT1206BRE0753K6L-ND
53.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

53.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRE0753K6L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE0753K6L
Chip Resistor - Surface Mount RT1206BRE0753K6L
RES SMD 53.6K OHM 0.1% 1/4W 1206

RES SMD 53.6K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRE0753K6L - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE0753K6L
Chip Resistor - Surface Mount RT1206BRE0753K6L
RES SMD 53.6K OHM 0.1% 1/4W 1206

RES SMD 53.6K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT1206BRE0753K6L RT1206BRE0753K6L-ND RT1206BRE0753K6L RT1206BRE0753K6L
Product Name RES 53.6K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 53600 ohms 53600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9560 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details