Yageo USA RES 4.99K OHM 1/8W .1% SMD 1206 RT1206BRE074K99L

Description
RES 4.99Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 4.99Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/8W .1% SMD 1206 - RT1206BRE074K99L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/8W .1% SMD 1206
RT1206BRE074K99L
RES 4.99K OHM 1/8W .1% SMD 1206 RT1206BRE074K99L
RES 4.99Kohm 1/8W .1% SMD 1206

RES 4.99Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRE074K99L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRE074K99L-ND
Chip Resistor - Surface Mount RT1206BRE074K99L-ND
4.99 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.99 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRE074K99L - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE074K99L
Chip Resistor - Surface Mount RT1206BRE074K99L
RES SMD 4.99K OHM 0.1% 1/4W 1206

RES SMD 4.99K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 4K99, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0571 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0571
Res, 4K99, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0571
RES, 4K99, 0.1%, 0.25W, THIN FILM, 1206; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K99, 0.1%, 0.25W, THIN FILM, 1206; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 4K99, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0572 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0572
Res, 4K99, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0572
RES, 4K99, 0.1%, 0.25W, THIN FILM, 1206; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K99, 0.1%, 0.25W, THIN FILM, 1206; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206BRE074K99L RT1206BRE074K99L-ND RT1206BRE074K99L 59AK0571
Product Name RES 4.99K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 4K99, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 4990 ohms 4990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2402FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details