Yageo USA Chip Resistor - Surface Mount RT1206BRE074K12L

Description
4.12 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
4.12 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT1206BRE074K12L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRE074K12L-ND
Chip Resistor - Surface Mount RT1206BRE074K12L-ND
4.12 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.12 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 4.12K OHM 1/8W .1% SMD 1206 - RT1206BRE074K12L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 1/8W .1% SMD 1206
RT1206BRE074K12L
RES 4.12K OHM 1/8W .1% SMD 1206 RT1206BRE074K12L
RES 4.12Kohm 1/8W .1% SMD 1206

RES 4.12Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRE074K12L - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE074K12L
Chip Resistor - Surface Mount RT1206BRE074K12L
RES SMD 4.12K OHM 0.1% 1/4W 1206

RES SMD 4.12K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RT1206BRE074K12L-ND RT1206BRE074K12L RT1206BRE074K12L
Product Name Chip Resistor - Surface Mount RES 4.12K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details