44.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
RES 44.2ohm 1/8W .1% SMD 1206
RES SMD 44.2 OHM 0.1% 1/4W 1206
RES SMD 44.2 OHM 0.1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RT1206BRE0744R2L-ND | RT1206BRE0744R2L | RT1206BRE0744R2L | RT1206BRE0744R2L |
| Product Name | Chip Resistor - Surface Mount | RES 44.2 OHM 1/8W .1% SMD 1206 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 44.2 ohms | 44.2 ohms | 44.2 ohms | 44.2 ohms |