Yageo USA RES 442K OHM 1/4W .1% SMD 1206 RT1206BRE07442KL

Description
RES 442Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 442Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442K OHM 1/4W .1% SMD 1206 - RT1206BRE07442KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442K OHM 1/4W .1% SMD 1206
RT1206BRE07442KL
RES 442K OHM 1/4W .1% SMD 1206 RT1206BRE07442KL
RES 442Kohm 1/4W .1% SMD 1206

RES 442Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRE07442KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRE07442KL-ND
Chip Resistor - Surface Mount RT1206BRE07442KL-ND
442 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

442 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRE07442KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE07442KL
Chip Resistor - Surface Mount RT1206BRE07442KL
RES SMD 442K OHM 0.1% 1/4W 1206

RES SMD 442K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRE07442KL - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE07442KL
Chip Resistor - Surface Mount RT1206BRE07442KL
RES SMD 442K OHM 0.1% 1/4W 1206

RES SMD 442K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT1206BRE07442KL RT1206BRE07442KL-ND RT1206BRE07442KL RT1206BRE07442KL
Product Name RES 442K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 442000 ohms 442000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details