RES 432ohm 1/8W .1% SMD 1206
432 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
RES SMD 432 OHM 0.1% 1/4W 1206
RES SMD 432 OHM 0.1% 1/4W 1206
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RT1206BRE07432RL | RT1206BRE07432RL-ND | RT1206BRE07432RL | RT1206BRE07432RL |
| Product Name | RES 432 OHM 1/8W .1% SMD 1206 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 432 ohms | 432 ohms | 432 ohms | 432 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 8 watts | 0.2500 watts | 0.2500 watts | 4 watts |
| Configuration | Single Resistor |