Yageo USA RES 41.2K OHM 1/8W .1% SMD 1206 RT1206BRE0741K2L

Description
RES 41.2Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 41.2Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2K OHM 1/8W .1% SMD 1206 - RT1206BRE0741K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1/8W .1% SMD 1206
RT1206BRE0741K2L
RES 41.2K OHM 1/8W .1% SMD 1206 RT1206BRE0741K2L
RES 41.2Kohm 1/8W .1% SMD 1206

RES 41.2Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRE0741K2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRE0741K2L-ND
Chip Resistor - Surface Mount RT1206BRE0741K2L-ND
41.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

41.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRE0741K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE0741K2L
Chip Resistor - Surface Mount RT1206BRE0741K2L
RES SMD 41.2K OHM 0.1% 1/4W 1206

RES SMD 41.2K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRE0741K2L - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE0741K2L
Chip Resistor - Surface Mount RT1206BRE0741K2L
RES SMD 41.2K OHM 0.1% 1/4W 1206

RES SMD 41.2K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT1206BRE0741K2L RT1206BRE0741K2L-ND RT1206BRE0741K2L RT1206BRE0741K2L
Product Name RES 41.2K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 41200 ohms 41200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD205GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details