Yageo USA RES 3.92K OHM 1/8W .1% SMD 1206 RT1206BRE073K92L

Description
RES 3.92Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 3.92Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 1/8W .1% SMD 1206 - RT1206BRE073K92L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/8W .1% SMD 1206
RT1206BRE073K92L
RES 3.92K OHM 1/8W .1% SMD 1206 RT1206BRE073K92L
RES 3.92Kohm 1/8W .1% SMD 1206

RES 3.92Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRE073K92L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRE073K92L-ND
Chip Resistor - Surface Mount RT1206BRE073K92L-ND
3.92 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.92 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRE073K92L - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE073K92L
Chip Resistor - Surface Mount RT1206BRE073K92L
RES SMD 3.92K OHM 0.1% 1/4W 1206

RES SMD 3.92K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRE073K92L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE073K92L
Chip Resistor - Surface Mount RT1206BRE073K92L
RES SMD 3.92K OHM 0.1% 1/4W 1206

RES SMD 3.92K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT1206BRE073K92L RT1206BRE073K92L-ND RT1206BRE073K92L RT1206BRE073K92L
Product Name RES 3.92K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms 3920 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details