Yageo USA RES 3.01K OHM 1/8W .1% SMD 1206 RT1206BRE073K01L

Description
RES 3.01Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 3.01Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/8W .1% SMD 1206 - RT1206BRE073K01L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/8W .1% SMD 1206
RT1206BRE073K01L
RES 3.01K OHM 1/8W .1% SMD 1206 RT1206BRE073K01L
RES 3.01Kohm 1/8W .1% SMD 1206

RES 3.01Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRE073K01LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRE073K01LTR-ND
Chip Resistor - Surface Mount 13-RT1206BRE073K01LTR-ND
3.01 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.01 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRE073K01LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRE073K01LCT-ND
Chip Resistor - Surface Mount 13-RT1206BRE073K01LCT-ND
RES SMD 3.01K OHM 0.1% 1/4W 1206

RES SMD 3.01K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRE073K01LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRE073K01LDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRE073K01LDKR-ND
RES SMD 3.01K OHM 0.1% 1/4W 1206

RES SMD 3.01K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRE073K01L - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE073K01L
Chip Resistor - Surface Mount RT1206BRE073K01L
RES SMD 3.01K OHM 0.1% 1/4W 1206

RES SMD 3.01K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRE073K01L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRE073K01L
Resistors - Chip Resistor - Surface Mount RT1206BRE073K01L
RES SMD 3.01K OHM 0.1% 1/4W 1206

RES SMD 3.01K OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206BRE073K01L 13-RT1206BRE073K01LTR-ND RT1206BRE073K01L RT1206BRE073K01L
Product Name RES 3.01K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Resistance Range 3010 ohms 3010 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers