Yageo USA RES 38.3K OHM 1/4W .1% SMD 1206 RT1206BRE0738K3L

Description
RES 38.3Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 38.3Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1/4W .1% SMD 1206 - RT1206BRE0738K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/4W .1% SMD 1206
RT1206BRE0738K3L
RES 38.3K OHM 1/4W .1% SMD 1206 RT1206BRE0738K3L
RES 38.3Kohm 1/4W .1% SMD 1206

RES 38.3Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRE0738K3L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRE0738K3L-ND
Chip Resistor - Surface Mount RT1206BRE0738K3L-ND
38.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

38.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRE0738K3L - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE0738K3L
Chip Resistor - Surface Mount RT1206BRE0738K3L
RES SMD 38.3K OHM 0.1% 1/4W 1206

RES SMD 38.3K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RT1206BRE0738K3L RT1206BRE0738K3L-ND RT1206BRE0738K3L
Product Name RES 38.3K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 38300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details