Yageo USA Chip Resistor - Surface Mount RT1206BRE0733RL

Description
33 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
33 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT1206BRE0733RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRE0733RL-ND
Chip Resistor - Surface Mount RT1206BRE0733RL-ND
33 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

33 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 33.0 OHM 1/8W .1% SMD 1206 - RT1206BRE0733RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0 OHM 1/8W .1% SMD 1206
RT1206BRE0733RL
RES 33.0 OHM 1/8W .1% SMD 1206 RT1206BRE0733RL
RES 33.0ohm 1/8W .1% SMD 1206

RES 33.0ohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRE0733RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE0733RL
Chip Resistor - Surface Mount RT1206BRE0733RL
RES SMD 33 OHM 0.1% 1/4W 1206

RES SMD 33 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 33R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK4068 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK4068
Res, 33R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK4068
RES, 33R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:33ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 33R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:33ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK6470 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK6470
Res, 33R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK6470
RES, 33R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:33ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 33R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:33ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRE0733RL - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE0733RL
Chip Resistor - Surface Mount RT1206BRE0733RL
RES SMD 33 OHM 0.1% 1/4W 1206

RES SMD 33 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT1206BRE0733RL-ND RT1206BRE0733RL RT1206BRE0733RL 58AK4068 RT1206BRE0733RL
Product Name Chip Resistor - Surface Mount RES 33.0 OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Res, 33R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 768 ohms
View Details
4 suppliers