Yageo USA Chip Resistor - Surface Mount RT1206BRE072K15L

Description
2.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
2.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT1206BRE072K15L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRE072K15L-ND
Chip Resistor - Surface Mount RT1206BRE072K15L-ND
2.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 2.15K OHM 1/8W .1% SMD 1206 - RT1206BRE072K15L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/8W .1% SMD 1206
RT1206BRE072K15L
RES 2.15K OHM 1/8W .1% SMD 1206 RT1206BRE072K15L
RES 2.15Kohm 1/8W .1% SMD 1206

RES 2.15Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRE072K15L - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE072K15L
Chip Resistor - Surface Mount RT1206BRE072K15L
RES SMD 2.15K OHM 0.1% 1/4W 1206

RES SMD 2.15K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RT1206BRE072K15L-ND RT1206BRE072K15L RT1206BRE072K15L
Product Name Chip Resistor - Surface Mount RES 2.15K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details