Yageo USA RES 23.2 OHM 1/4W .1% SMD 1206 RT1206BRE0723R2L

Description
RES 23.2ohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 23.2ohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2 OHM 1/4W .1% SMD 1206 - RT1206BRE0723R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 1/4W .1% SMD 1206
RT1206BRE0723R2L
RES 23.2 OHM 1/4W .1% SMD 1206 RT1206BRE0723R2L
RES 23.2ohm 1/4W .1% SMD 1206

RES 23.2ohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRE0723R2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRE0723R2L-ND
Chip Resistor - Surface Mount RT1206BRE0723R2L-ND
23.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

23.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRE0723R2L - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE0723R2L
Chip Resistor - Surface Mount RT1206BRE0723R2L
RES SMD 23.2 OHM 0.1% 1/4W 1206

RES SMD 23.2 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RT1206BRE0723R2L RT1206BRE0723R2L-ND RT1206BRE0723R2L
Product Name RES 23.2 OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 23.2 ohms 23.2 ohms 23.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details