Yageo USA RES 221 OHM 1/4W .1% SMD 1206 RT1206BRE07221RL

Description
RES 221ohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 221ohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/4W .1% SMD 1206 - RT1206BRE07221RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/4W .1% SMD 1206
RT1206BRE07221RL
RES 221 OHM 1/4W .1% SMD 1206 RT1206BRE07221RL
RES 221ohm 1/4W .1% SMD 1206

RES 221ohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRE07221RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRE07221RL-ND
Chip Resistor - Surface Mount RT1206BRE07221RL-ND
221 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

221 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRE07221RL - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE07221RL
Chip Resistor - Surface Mount RT1206BRE07221RL
RES SMD 221 OHM 0.1% 1/4W 1206

RES SMD 221 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RT1206BRE07221RL RT1206BRE07221RL-ND RT1206BRE07221RL
Product Name RES 221 OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details