Yageo USA RES 220 OHM 1/4W .1% SMD 1206 RT1206BRE07220RL

Description
RES 220ohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 220ohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/4W .1% SMD 1206 - RT1206BRE07220RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/4W .1% SMD 1206
RT1206BRE07220RL
RES 220 OHM 1/4W .1% SMD 1206 RT1206BRE07220RL
RES 220ohm 1/4W .1% SMD 1206

RES 220ohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRE07220RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRE07220RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRE07220RLDKR-ND
RES SMD 220 OHM 0.1% 1/4W 1206

RES SMD 220 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRE07220RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRE07220RLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRE07220RLCT-ND
RES SMD 220 OHM 0.1% 1/4W 1206

RES SMD 220 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRE07220RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRE07220RLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRE07220RLTR-ND
220 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

220 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRE07220RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRE07220RL
Resistors - Chip Resistor - Surface Mount RT1206BRE07220RL
RES SMD 220 OHM 0.1% 1/4W 1206

RES SMD 220 OHM 0.1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRE07220RL - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE07220RL
Chip Resistor - Surface Mount RT1206BRE07220RL
RES SMD 220 OHM 0.1% 1/4W 1206

RES SMD 220 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206BRE07220RL 13-RT1206BRE07220RLDKR-ND RT1206BRE07220RL RT1206BRE07220RL
Product Name RES 220 OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) Surface Mount Technology (SMT / SMD)
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details