Yageo USA RES 1.00M OHM 1/8W .1% SMD 1206 RT1206BRE071ML

Description
RES 1.00Mohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 1.00Mohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00M OHM 1/8W .1% SMD 1206 - RT1206BRE071ML - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM 1/8W .1% SMD 1206
RT1206BRE071ML
RES 1.00M OHM 1/8W .1% SMD 1206 RT1206BRE071ML
RES 1.00Mohm 1/8W .1% SMD 1206

RES 1.00Mohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - YAG5104TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5104TR-ND
Chip Resistor - Surface Mount YAG5104TR-ND
1 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5104DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5104DKR-ND
Chip Resistor - Surface Mount YAG5104DKR-ND
1 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5104CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5104CT-ND
Chip Resistor - Surface Mount YAG5104CT-ND
1 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRE071ML - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE071ML
Chip Resistor - Surface Mount RT1206BRE071ML
RES SMD 1M OHM 0.1% 1/4W 1206

RES SMD 1M OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 1M, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8452 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8452
Res, 1M, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8452
RES, 1M, 0.1%, 0.25W, THIN FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1M, 0.1%, 0.25W, THIN FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT1206BRE071ML YAG5104TR-ND RT1206BRE071ML 58AK8452
Product Name RES 1.00M OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1M, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1.00E6 ohms 1.00E-3 ohms 1.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details