Yageo USA Chip Resistor - Surface Mount RT1206BRE071M2L

Description
RES 1.2M OHM 0.1% 1/4W 1206
Request a Quote Datasheet
Description
RES 1.2M OHM 0.1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206BRE071M2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRE071M2LDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRE071M2LDKR-ND
RES 1.2M OHM 0.1% 1/4W 1206

RES 1.2M OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRE071M2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRE071M2LCT-ND
Chip Resistor - Surface Mount 13-RT1206BRE071M2LCT-ND
RES 1.2M OHM 0.1% 1/4W 1206

RES 1.2M OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRE071M2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRE071M2LTR-ND
Chip Resistor - Surface Mount 13-RT1206BRE071M2LTR-ND
1.2 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.2 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRE071M2L - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE071M2L
Chip Resistor - Surface Mount RT1206BRE071M2L
RES 1.2M OHM 0.1% 1/4W 1206

RES 1.2M OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 1M2, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK4729 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK4729
Res, 1M2, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK4729
RES, 1M2, 0.1%, 0.25W, THIN FILM, 1206; Resistance:1.2Mohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1M2, 0.1%, 0.25W, THIN FILM, 1206; Resistance:1.2Mohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M2, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK4065 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK4065
Res, 1M2, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK4065
RES, 1M2, 0.1%, 0.25W, THIN FILM, 1206; Resistance:1.2Mohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1M2, 0.1%, 0.25W, THIN FILM, 1206; Resistance:1.2Mohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RT1206BRE071M2LDKR-ND RT1206BRE071M2L 59AK4729
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1M2, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details