Yageo USA RES 1.91K OHM 1/8W .1% SMD 1206 RT1206BRE071K91L

Description
RES 1.91Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 1.91Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 1/8W .1% SMD 1206 - RT1206BRE071K91L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1/8W .1% SMD 1206
RT1206BRE071K91L
RES 1.91K OHM 1/8W .1% SMD 1206 RT1206BRE071K91L
RES 1.91Kohm 1/8W .1% SMD 1206

RES 1.91Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRE071K91L - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE071K91L
Chip Resistor - Surface Mount RT1206BRE071K91L
RES SMD 1.91K OHM 0.1% 1/4W 1206

RES SMD 1.91K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RT1206BRE071K91L RT1206BRE071K91L
Product Name RES 1.91K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176754-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details