Yageo USA RES 1.30K OHM 1/4W .1% SMD 1206 RT1206BRE071K3L

Description
RES 1.30Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 1.30Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.30K OHM 1/4W .1% SMD 1206 - RT1206BRE071K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.30K OHM 1/4W .1% SMD 1206
RT1206BRE071K3L
RES 1.30K OHM 1/4W .1% SMD 1206 RT1206BRE071K3L
RES 1.30Kohm 1/4W .1% SMD 1206

RES 1.30Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRE071K3LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRE071K3LDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRE071K3LDKR-ND
RES SMD 1.3K OHM 0.1% 1/4W 1206

RES SMD 1.3K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRE071K3LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRE071K3LCT-ND
Chip Resistor - Surface Mount 13-RT1206BRE071K3LCT-ND
RES SMD 1.3K OHM 0.1% 1/4W 1206

RES SMD 1.3K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRE071K3LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRE071K3LTR-ND
Chip Resistor - Surface Mount 13-RT1206BRE071K3LTR-ND
1.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRE071K3L - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE071K3L
Chip Resistor - Surface Mount RT1206BRE071K3L
RES SMD 1.3K OHM 0.1% 1/4W 1206

RES SMD 1.3K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRE071K3L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRE071K3L
Resistors - Chip Resistor - Surface Mount RT1206BRE071K3L
RES SMD 1.3K OHM 0.1% 1/4W 1206

RES SMD 1.3K OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206BRE071K3L 13-RT1206BRE071K3LDKR-ND RT1206BRE071K3L RT1206BRE071K3L
Product Name RES 1.30K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Resistance Range 1300 ohms 1300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details