Yageo USA RES 16.9 OHM 1/8W .1% SMD 1206 RT1206BRE0716R9L

Description
RES 16.9ohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 16.9ohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9 OHM 1/8W .1% SMD 1206 - RT1206BRE0716R9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 1/8W .1% SMD 1206
RT1206BRE0716R9L
RES 16.9 OHM 1/8W .1% SMD 1206 RT1206BRE0716R9L
RES 16.9ohm 1/8W .1% SMD 1206

RES 16.9ohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRE0716R9L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRE0716R9L-ND
Chip Resistor - Surface Mount RT1206BRE0716R9L-ND
16.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

16.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRE0716R9L - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE0716R9L
Chip Resistor - Surface Mount RT1206BRE0716R9L
RES SMD 16.9 OHM 0.1% 1/4W 1206

RES SMD 16.9 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RT1206BRE0716R9L RT1206BRE0716R9L-ND RT1206BRE0716R9L
Product Name RES 16.9 OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 16.9 ohms 16.9 ohms 16.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 3-2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details