Yageo USA RES 165K OHM 1/4W .1% SMD 1206 RT1206BRE07165KL

Description
RES 165Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 165Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165K OHM 1/4W .1% SMD 1206 - RT1206BRE07165KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1/4W .1% SMD 1206
RT1206BRE07165KL
RES 165K OHM 1/4W .1% SMD 1206 RT1206BRE07165KL
RES 165Kohm 1/4W .1% SMD 1206

RES 165Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRE07165KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRE07165KL-ND
Chip Resistor - Surface Mount RT1206BRE07165KL-ND
165 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

165 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRE07165KL - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE07165KL
Chip Resistor - Surface Mount RT1206BRE07165KL
RES SMD 165K OHM 0.1% 1/4W 1206

RES SMD 165K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RT1206BRE07165KL RT1206BRE07165KL-ND RT1206BRE07165KL
Product Name RES 165K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 165000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD103JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details