Yageo USA RES 154 OHM 1/8W .1% SMD 1206 RT1206BRE07154RL

Description
RES 154ohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 154ohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 1/8W .1% SMD 1206 - RT1206BRE07154RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1/8W .1% SMD 1206
RT1206BRE07154RL
RES 154 OHM 1/8W .1% SMD 1206 RT1206BRE07154RL
RES 154ohm 1/8W .1% SMD 1206

RES 154ohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRE07154RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRE07154RL-ND
Chip Resistor - Surface Mount RT1206BRE07154RL-ND
154 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

154 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRE07154RL - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE07154RL
Chip Resistor - Surface Mount RT1206BRE07154RL
RES SMD 154 OHM 0.1% 1/4W 1206

RES SMD 154 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RT1206BRE07154RL RT1206BRE07154RL-ND RT1206BRE07154RL
Product Name RES 154 OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 154 ohms 154 ohms 154 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567725 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD305JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details