Yageo USA Chip Resistor - Surface Mount RT1206BRE07150KL

Description
150 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
150 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5103TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5103TR-ND
Chip Resistor - Surface Mount YAG5103TR-ND
150 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

150 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5103DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5103DKR-ND
Chip Resistor - Surface Mount YAG5103DKR-ND
150 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

150 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5103CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5103CT-ND
Chip Resistor - Surface Mount YAG5103CT-ND
150 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

150 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1016528-RT1206BRE07150KL
Resistors - Chip Resistor - Surface Mount 1016528-RT1206BRE07150KL
Win Source Part Number: 1016528-RT1206BRE071 50KL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 150 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: RT1206BRE07150KL-ND, YAG5103CT,YAG5103TR, YAG5103DKR

Win Source Part Number: 1016528-RT1206BRE07150KL
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 150 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: RT1206BRE07150KL-ND,YAG5103CT,YAG5103TR,YAG5103DKR

Buy Now Datasheet
RES 150K OHM 1/8W .1% SMD 1206 - RT1206BRE07150KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/8W .1% SMD 1206
RT1206BRE07150KL
RES 150K OHM 1/8W .1% SMD 1206 RT1206BRE07150KL
RES 150Kohm 1/8W .1% SMD 1206

RES 150Kohm 1/8W .1% SMD 1206

Supplier's Site
SMD 0.25W 150000ohm 200V Resistor - 52-RT1206BRE07150KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 150000ohm 200V Resistor
52-RT1206BRE07150KL
SMD 0.25W 150000ohm 200V Resistor 52-RT1206BRE07150KL
Fixed Resistor, Thin Film, 0.25W, 150000ohm, 200V, 0.1% +/-Tol, 50ppm/Cel, Surface Mount, 1206, CHIP Product overview: RT1206BRE07150KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 150000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 150000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRE07150KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.25W, 150000ohm, 200V, 0.1% +/-Tol, 50ppm/Cel, Surface Mount, 1206, CHIP Product overview: RT1206BRE07150KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 150000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 150000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRE07150KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRE07150KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE07150KL
Chip Resistor - Surface Mount RT1206BRE07150KL
RES SMD 150K OHM 0.1% 1/4W 1206

RES SMD 150K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 150K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK4066 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK4066
Res, 150K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK4066
RES, 150K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 150K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG5103TR-ND 1016528-RT1206BRE07150KL RT1206BRE07150KL 52-RT1206BRE07150KL RT1206BRE07150KL 58AK4066
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES 150K OHM 1/8W .1% SMD 1206 SMD 0.25W 150000ohm 200V Resistor Chip Resistor - Surface Mount Res, 150K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2567805P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details