Yageo USA RES 12.1 OHM 1/4W .1% SMD 1206 RT1206BRE0712R1L

Description
RES 12.1ohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 12.1ohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 1/4W .1% SMD 1206 - RT1206BRE0712R1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1/4W .1% SMD 1206
RT1206BRE0712R1L
RES 12.1 OHM 1/4W .1% SMD 1206 RT1206BRE0712R1L
RES 12.1ohm 1/4W .1% SMD 1206

RES 12.1ohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRE0712R1L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRE0712R1L-ND
Chip Resistor - Surface Mount RT1206BRE0712R1L-ND
12.1 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

12.1 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRE0712R1L - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE0712R1L
Chip Resistor - Surface Mount RT1206BRE0712R1L
RES SMD 12.1 OHM 0.1% 1/4W 1206

RES SMD 12.1 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RT1206BRE0712R1L RT1206BRE0712R1L-ND RT1206BRE0712R1L
Product Name RES 12.1 OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD1024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details