Yageo USA RES 115 OHM 1/4W .1% SMD 1206 RT1206BRE07115RL

Description
RES 115ohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 115ohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115 OHM 1/4W .1% SMD 1206 - RT1206BRE07115RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 1/4W .1% SMD 1206
RT1206BRE07115RL
RES 115 OHM 1/4W .1% SMD 1206 RT1206BRE07115RL
RES 115ohm 1/4W .1% SMD 1206

RES 115ohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRE07115RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRE07115RL-ND
Chip Resistor - Surface Mount RT1206BRE07115RL-ND
115 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

115 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRE07115RL - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE07115RL
Chip Resistor - Surface Mount RT1206BRE07115RL
RES SMD 115 OHM 0.1% 1/4W 1206

RES SMD 115 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RT1206BRE07115RL RT1206BRE07115RL-ND RT1206BRE07115RL
Product Name RES 115 OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 115 ohms 115 ohms 115 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details