Yageo USA Chip Resistor - Surface Mount RT1206BRE07105RL

Description
105 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
105 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206BRE07105RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRE07105RLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRE07105RLTR-ND
105 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

105 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRE07105RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRE07105RLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRE07105RLCT-ND
RES SMD 105 OHM 0.1% 1/4W 1206

RES SMD 105 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRE07105RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRE07105RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRE07105RLDKR-ND
RES SMD 105 OHM 0.1% 1/4W 1206

RES SMD 105 OHM 0.1% 1/4W 1206

Buy Now Datasheet
RES 105 OHM 1/8W .1% SMD 1206 - RT1206BRE07105RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 1/8W .1% SMD 1206
RT1206BRE07105RL
RES 105 OHM 1/8W .1% SMD 1206 RT1206BRE07105RL
RES 105ohm 1/8W .1% SMD 1206

RES 105ohm 1/8W .1% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206BRE07105RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRE07105RL
Resistors - Chip Resistor - Surface Mount RT1206BRE07105RL
RES SMD 105 OHM 0.1% 1/4W 1206

RES SMD 105 OHM 0.1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRE07105RL - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE07105RL
Chip Resistor - Surface Mount RT1206BRE07105RL
RES SMD 105 OHM 0.1% 1/4W 1206

RES SMD 105 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT1206BRE07105RLTR-ND RT1206BRE07105RL RT1206BRE07105RL RT1206BRE07105RL
Product Name Chip Resistor - Surface Mount RES 105 OHM 1/8W .1% SMD 1206 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) Surface Mount Technology (SMT / SMD)
Resistance Range 105 ohms 105 ohms 105 ohms 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers