Yageo USA SMD 0.25W 100ohm 200V Resistor RT1206BRE07100RL

Description
Fixed Resistor, Thin Film, 0.25W, 100ohm, 200V, 0.1% +/-Tol, 50ppm/Cel, Surface Mount, 1206, CHIP Product overview: RT1206BRE07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 100ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 100ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRE07100RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Thin Film, 0.25W, 100ohm, 200V, 0.1% +/-Tol, 50ppm/Cel, Surface Mount, 1206, CHIP Product overview: RT1206BRE07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 100ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 100ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRE07100RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W 100ohm 200V Resistor - 52-RT1206BRE07100RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 100ohm 200V Resistor
52-RT1206BRE07100RL
SMD 0.25W 100ohm 200V Resistor 52-RT1206BRE07100RL
Fixed Resistor, Thin Film, 0.25W, 100ohm, 200V, 0.1% +/-Tol, 50ppm/Cel, Surface Mount, 1206, CHIP Product overview: RT1206BRE07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 100ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 100ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRE07100RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.25W, 100ohm, 200V, 0.1% +/-Tol, 50ppm/Cel, Surface Mount, 1206, CHIP Product overview: RT1206BRE07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 100ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 100ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRE07100RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG5102TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5102TR-ND
Chip Resistor - Surface Mount YAG5102TR-ND
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5102DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5102DKR-ND
Chip Resistor - Surface Mount YAG5102DKR-ND
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5102CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5102CT-ND
Chip Resistor - Surface Mount YAG5102CT-ND
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 100 OHM 1/8W .1% SMD 1206 - RT1206BRE07100RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/8W .1% SMD 1206
RT1206BRE07100RL
RES 100 OHM 1/8W .1% SMD 1206 RT1206BRE07100RL
RES 100ohm 1/8W .1% SMD 1206

RES 100ohm 1/8W .1% SMD 1206

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT1206BRE07100RL
804134-RT1206BRE07100RL
Chip Resistor - Surface Mount - RT1206BRE07100RL 804134-RT1206BRE07100RL
Manufacturer: Yageo Win Source Part Number: 804134-RT1206BRE0710 0RL Packaging: Reel Tolerance: ±0.1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 100 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.026" (0.65mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Yageo
Win Source Part Number: 804134-RT1206BRE07100RL
Packaging: Reel
Tolerance: ±0.1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 100 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Manufacturer Package: 1206 (3216 Metric)
Height - Seated (Maximum): 0.026" (0.65mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - RT1206BRE07100RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE07100RL
Chip Resistor - Surface Mount RT1206BRE07100RL
RES SMD 100 OHM 0.1% 1/4W 1206

RES SMD 100 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
RES SMD 100 OHM 0.1% 1/4W 1206 - 898-RT1206BRE07100RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 100 OHM 0.1% 1/4W 1206
898-RT1206BRE07100RL
RES SMD 100 OHM 0.1% 1/4W 1206 898-RT1206BRE07100RL
RES SMD 100 OHM 0.1% 1/4W 1206

RES SMD 100 OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-RT1206BRE07100RL YAG5102TR-ND RT1206BRE07100RL 804134-RT1206BRE07100RL RT1206BRE07100RL 898-RT1206BRE07100RL
Product Name SMD 0.25W 100ohm 200V Resistor Chip Resistor - Surface Mount RES 100 OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount - RT1206BRE07100RL Chip Resistor - Surface Mount RES SMD 100 OHM 0.1% 1/4W 1206
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers