Yageo USA RES 9.31K OHM 1/4W .1% SMD 1206 RT1206BRD079K31L

Description
RES 9.31Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 9.31Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 1/4W .1% SMD 1206 - RT1206BRD079K31L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/4W .1% SMD 1206
RT1206BRD079K31L
RES 9.31K OHM 1/4W .1% SMD 1206 RT1206BRD079K31L
RES 9.31Kohm 1/4W .1% SMD 1206

RES 9.31Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD079K31L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD079K31L-ND
Chip Resistor - Surface Mount RT1206BRD079K31L-ND
9.31 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

9.31 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD079K31L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD079K31L
Chip Resistor - Surface Mount RT1206BRD079K31L
RES SMD 9.31K OHM 0.1% 1/4W 1206

RES SMD 9.31K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD079K31L RT1206BRD079K31L-ND RT1206BRD079K31L
Product Name RES 9.31K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 9310 ohms 9310 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9620 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details